771-9973/206-304详情
WAGO 771-9973/206-304重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Black
Rated surge voltage
4
Pollution degree
3
Nominal cross section conductor
1.5
Locking mechanism
Separate
Degree of protection (IP)
IP20
0个相似型号
771-9973/206-304拓展信息








哦! 它是空的。