771-9985/207-101详情
WAGO 771-9985/207-101重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminium
RoHS
Compliant
Colour outer sheath
Black
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
2.5
Pollution degree
3
Rated surge voltage
6
颜色
Green
屏蔽/屏蔽
Shielded
房屋颜色
Black
镀层
Cadmium
外径
35.7124 mm
771-9985/207-101拓展信息








哦! 它是空的。