771-9993/006-605详情
WAGO 771-9993/006-605重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Obsolete (Last Updated: 2 years ago)
Country of Origin
IT
Manufacturer Lifecycle Status
OBSOLETE (Last Updated: 2 years ago)
RoHS
Non-Compliant
Colour outer sheath
Green
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
4
771-9993/006-605拓展信息








哦! 它是空的。