771-9993/007-801详情
WAGO 771-9993/007-801重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
771-9993/007-801
Part Life Cycle Code
活跃
Ihs Manufacturer
WAGO CORP
Risk Rank
5.57
RoHS
Non-Compliant
Colour outer sheath
Black
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
2.5
Pollution degree
3
Rated surge voltage
4
Reach合规守则
unknown
房屋颜色
Black
连接器支持类型
CABLE ASSEMBLY
771-9993/007-801拓展信息
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO








哦! 它是空的。