771-9993/205-105详情
WAGO 771-9993/205-105重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Bulkhead, Front Side Nut, Panel
RoHS
Non-Compliant
Colour outer sheath
Grey
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1
Pollution degree
3
Rated surge voltage
4
Manufacturer Part Number
771-9993/205-105
Manufacturer
WAGO创新连接
Part Life Cycle Code
活跃
Ihs Manufacturer
WAGO CORP
Risk Rank
5.78
包装
Bulk
连接器类型
Crimp, Receptacle
定位的数量
26
性别
Female
紧固类型
Threaded
Reach合规守则
unknown
触点样式
Socket
评级结果
抗环境干扰
771-9993/205-105拓展信息








哦! 它是空的。