771-9993/206-402详情
WAGO 771-9993/206-402重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ACSNO-129-PB-C1001
Manufacturer
IDEC
RoHS
无
Colour outer sheath
White
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
4
定位的数量
2
0个相似型号
771-9993/206-402拓展信息








哦! 它是空的。