771-9993/206-702详情
WAGO 771-9993/206-702重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
Angle
90 Degrees
Manufacturer Part Number
AL42/FL/90/BL
Approvals
CE, CSA, UL
Manufacturer
Adaptaflex, a Division of T & B
RoHS
Non-Compliant
Colour outer sheath
White
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
4
组成
Non-Metallic
房屋颜色
White
连接类型
Snap-In
771-9993/206-702拓展信息








哦! 它是空的。