771-9993/216-502详情
WAGO 771-9993/216-502重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Cast Iron
Manufacturer Part Number
25V12.5
Manufacturer
Maurey Power Transmission
Colour outer sheath
White
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
4
外径
12.5 Inches
套管类型
SF
771-9993/216-502拓展信息








哦! 它是空的。