771-9993/3216-301详情
WAGO 771-9993/3216-301重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
GE - General Electric
Mounting
Surface
Colour outer sheath
Black
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
4
终端
Screw
样式
Open
线圈电压
480 VAC
线圈型
Magnetic
NEMA帧大小
3
行业标准
NEMA
771-9993/3216-301拓展信息








哦! 它是空的。