771-9994/005-705详情
WAGO 771-9994/005-705重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
771-9994/005-705
Part Life Cycle Code
活跃
Ihs Manufacturer
WAGO CORP
Risk Rank
5.57
Colour outer sheath
Grey
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1
Pollution degree
3
Rated surge voltage
6
Reach合规守则
unknown
连接器支持类型
CABLE ASSEMBLY
771-9994/005-705拓展信息
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO








哦! 它是空的。