771-9994/106-407详情
WAGO 771-9994/106-407重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Colour outer sheath
Other
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
6
性别
Male
触点样式
Socket
0个相似型号
771-9994/106-407拓展信息








哦! 它是空的。