771-9994/206-803详情
WAGO 771-9994/206-803重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
97F9615BX
Manufacturer
GE
Rated surge voltage
6
Pollution degree
3
Nominal cross section conductor
1.5
Locking mechanism
Separate
Degree of protection (IP)
IP20
Colour outer sheath
Grey
房屋颜色
Black
0个相似型号
771-9994/206-803拓展信息








哦! 它是空的。