771-9994/216-801详情
WAGO 771-9994/216-801重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
NRND (Last Updated: 2 years ago)
RoHS
Non-Compliant
Colour outer sheath
Black
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
6
组成
金属氧化物
0个相似型号
771-9994/216-801拓展信息








哦! 它是空的。