771-9995/106-702详情
WAGO 771-9995/106-702重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
White
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
6
Risk Rank
5.78
Ihs Manufacturer
WAGO CORP
Part Life Cycle Code
活跃
Manufacturer
WAGO创新连接
Manufacturer Part Number
771-9995/106-702
ECCN 代码
EAR99
连接器类型
矩形电源连接器
HTS代码
8536.69.40.30
达到SVHC
unknown
771-9995/106-702拓展信息








哦! 它是空的。