771-9995/206-107详情
WAGO 771-9995/206-107重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
形状
Straight Tube
Manufacturer Part Number
CHS38
Approvals
UL;CSA
Manufacturer
Thomas & Betts
Colour outer sheath
Grey
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
6
操作温度
-22 to 221 Degrees F
颜色
Clear
碎片的数量
1
收缩率
2:1
771-9995/206-107拓展信息








哦! 它是空的。