771-9995/207-501详情
WAGO 771-9995/207-501重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Colour outer sheath
Black
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
2.5
Pollution degree
3
Rated surge voltage
6
房屋颜色
Black
0个相似型号
771-9995/207-501拓展信息
2002-1611/1000-541
WAGO
734-303/019-000
WAGO
733-109
WAGO
769-608
WAGO
283-402
WAGO
209-113
WAGO
745-834
WAGO
209-502
WAGO
2002-1811/1000-541
WAGO
745-804
WAGO








哦! 它是空的。