771-9995/217-102详情
WAGO 771-9995/217-102重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
Siemens
Product Status
活跃
For Use With/Related Products
3VA58, 3VA68
Colour outer sheath
White
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
2.5
Pollution degree
3
Rated surge voltage
6
系列
-
配件类型
Connector
771-9995/217-102拓展信息








哦! 它是空的。