772-268详情
WAGO 772-268重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Polyamide (PA)
Degree of protection (IP)
IP20
Locking mechanism
Integrated in plug-in connector
Transparent
无
Model
Branch
宽度
50
高度
46.5
长度
79
0个相似型号
772-268拓展信息
772-268详情
WAGO 772-268重要参数规格及、参数值,及相似型号如下:
Material housing
Polyamide (PA)
Degree of protection (IP)
IP20
Locking mechanism
Integrated in plug-in connector
Transparent
无
Model
Branch
宽度
50
高度
46.5
长度
79
772-268拓展信息