774-9973/106-405详情
WAGO 774-9973/106-405重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Black
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
4
Manufacturer Part Number
774-9973/106-405
Manufacturer
WAGO创新连接
Part Life Cycle Code
活跃
Risk Rank
5.78
Ihs Manufacturer
WAGO CORP
ECCN 代码
EAR99
连接器类型
矩形电源连接器
HTS代码
8536.69.40.30
达到SVHC
unknown
774-9973/106-405拓展信息








哦! 它是空的。