774-9973/1506-605详情
WAGO 774-9973/1506-605重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
Banner Engineering Corporation
Product Status
活跃
Colour outer sheath
Black
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
4
系列
*
房屋颜色
Black
774-9973/1506-605拓展信息








哦! 它是空的。