774-9993/006-201详情
WAGO 774-9993/006-201重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Black
Degree of protection (IP)
IP20
Rated surge voltage
4
Pollution degree
3
Nominal cross section conductor
1.5
Locking mechanism
Separate
0个相似型号
774-9993/006-201拓展信息








哦! 它是空的。