774-9993/117-802详情
WAGO 774-9993/117-802重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated surge voltage
4
Pollution degree
3
Nominal cross section conductor
2.5
Locking mechanism
Separate
Degree of protection (IP)
IP20
Colour outer sheath
White
Manufacturer Part Number
774-9993/117-802
Manufacturer
WAGO创新连接
Part Life Cycle Code
活跃
Ihs Manufacturer
WAGO CORP
Risk Rank
5.78
连接器类型
矩形电源连接器
达到SVHC
unknown
774-9993/117-802拓展信息








哦! 它是空的。