774-9993/206-701详情
WAGO 774-9993/206-701重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Colour outer sheath
Black
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Rated surge voltage
4
Pollution degree
3
性别
Male
0个相似型号
774-9993/206-701拓展信息








哦! 它是空的。