774-9993/217-501详情
WAGO 774-9993/217-501重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
10-565998
厂商
Amphenol Aerospace Operations
Product Status
活跃
Colour outer sheath
Black
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
2.5
Pollution degree
3
Rated surge voltage
4
系列
*
774-9993/217-501拓展信息








哦! 它是空的。