774-9994/106-802详情
WAGO 774-9994/106-802重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
KJB7T
厂商
ITT Cannon, LLC
Product Status
活跃
Colour outer sheath
White
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
4
系列
*
774-9994/106-802拓展信息








哦! 它是空的。