774-9994/116-401详情
WAGO 774-9994/116-401重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
A2L1LTK
Manufacturer
Cutler Hammer, Div of Eaton Corp
Colour outer sheath
Black
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
4
0个相似型号
774-9994/116-401拓展信息








哦! 它是空的。