821-160详情
wago 821-160重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
5161.6g
Note (material data)
Information on material specifications can be found here
Fire load
36.275MJ
ETIM 9.0
EC001329
ETIM 8.0
EC001329
ECCN
NO US CLASSIFICATION
PU (SPU)
1?pcs
Packaging type
Box
Country of origin
QU
GTIN
4066966308501
Customs tariff number
80808080888
RoHS Compliance Status
Compliant,No Exemption
821-160拓展信息









哦! 它是空的。