831-1032详情
wago 831-1032重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting type
Panel mounting
质量
6.4g
Height from upper-edge of DIN-rail
6.6?mm?/ 0.26?inches
Note (material data)
Information on material specifications can be found here
Material group
I
Insulation material (main housing)
Polybutylene terephthalate (PBT)
Flammability class per UL94
V0
Fire load
0.232MJ
Limit temperature range
-60 … +105?°C
Processing temperature
-35 … +60?°C
ETIM 9.0
EC002848
ETIM 8.0
EC002848
ECCN
NO US CLASSIFICATION
PU (SPU)
12?pcs
Packaging type
Box
Country of origin
PL
GTIN
4066966112405
Customs tariff number
3926909985
RoHS Compliance Status
Compliant,No Exemption
颜色
light gray
深度
88.4?mm?/ 3.48?inches
宽度
15.1?mm?/ 0.594?inches
高度
11.2?mm?/ 0.441?inches
831-1032拓展信息









哦! 它是空的。