831-3103/000-9037详情
WAGO 831-3103/000-9037重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section solid-core
0.5 - 10
Inflammability class of insulation material according to with UL94
V0
Transparent
无
Connectable conductor cross section multi-wired
0.5 - 10
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 10
Rated current In
41
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 6
深度
27.55
长度
41.9
高度
41.9
宽度
7.62
831-3103/000-9037拓展信息
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO








哦! 它是空的。