831-3108/136-000详情
WAGO 831-3108/136-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 6
Rated current In
41
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 10
Connectable conductor cross section multi-wired
0.5 - 10
Transparent
无
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.5 - 10
深度
27.55
宽度
7.62
高度
41.9
长度
41.9
831-3108/136-000拓展信息








哦! 它是空的。