870-1138详情
WAGO 870-1138重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated current In
16
Connectable conductor cross section fine-strand without cable end sleeve
0.08 - 4
Connectable conductor cross section multi-wired
0.08 - 4
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.08 - 2.5
深度
39.8
宽度
5
高度
91
长度
91
870-1138拓展信息








哦! 它是空的。