870-523/281-590详情
WAGO 870-523/281-590重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Copper Alloy
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 2.5
Rated current In
20
Connectable conductor cross section fine-strand without cable end sleeve
0.08 - 4
Connectable conductor cross section multi-wired
0.08 - 2.5
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.08 - 2.5
Manufacturer Part Number
870-523/281-590
Manufacturer
WAGO创新连接
Part Life Cycle Code
活跃
Ihs Manufacturer
WAGO CORP
Risk Rank
5.74
类型
Stud Connector
应用
Substation
深度
40
端子和接线板类型
模块化接线端子
孔的数量
4
经UL认证
无
宽度
10
高度
70
长度
70
达到SVHC
unknown
870-523/281-590拓展信息








哦! 它是空的。