890-1733详情
WAGO 890-1733重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP20
Locking mechanism
Integrated in plug-in connector
Material housing
Polyamide (PA)
Pollution degree
3
Rated surge voltage
6
高度
39.65
长度
5.9
宽度
22.3
0个相似型号
890-1733拓展信息








哦! 它是空的。