890-1904详情
WAGO 890-1904重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Free Hanging (In-Line)
房屋材料
Polyamide
Manufacturer Part Number
890-1904
Approvals
UL
Manufacturer
Wago
Material housing
Polyamide (PA)
Degree of protection (IP)
IP20
Locking mechanism
Integrated in plug-in connector
Pollution degree
3
Rated surge voltage
4
Package
Box
Base Product Number
890-19
厂商
WAGO Corporation
Product Status
活跃
系列
WINSTA® MINI
颜色
Blue
线规
-
端口的数量
2
转换自(适配器端)
Terminal Block, Plug Connection, 2 Pos, 1 Row
转换(适配器端)
Terminal Block, Plug Connection, 4 Pos, 2 Row
宽度
12
高度
29
长度
63.5
890-1904拓展信息








哦! 它是空的。