890-294/081-000详情
WAGO 890-294/081-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP20
Locking mechanism
Separate
Material housing
Polyamide (PA)
Model
Plug
Pollution degree
3
Rated surge voltage
6
With strain relief
无
高度
11.7
长度
34.1
宽度
19.2
890-294/081-000拓展信息
WAGO Corporation
WAGO Corporation
WAGO Corporation
WAGO Corporation
WAGO Corporation
WAGO Corporation
WAGO Corporation
WAGO Corporation
WAGO Corporation
WAGO Corporation








哦! 它是空的。