890-619详情
WAGO 890-619重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Polyamide (PA)
Degree of protection (IP)
IP20
Locking mechanism
None
Pollution degree
3
Rated surge voltage
4
宽度
23.65
高度
11.5
长度
37.2
0个相似型号
890-619拓展信息
890-619详情
WAGO 890-619重要参数规格及、参数值,及相似型号如下:
Material housing
Polyamide (PA)
Degree of protection (IP)
IP20
Locking mechanism
None
Pollution degree
3
Rated surge voltage
4
宽度
23.65
高度
11.5
长度
37.2
890-619拓展信息