890-672详情
WAGO 890-672重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP20
Locking mechanism
Integrated in plug-in connector
Material housing
Polyamide (PA)
Pollution degree
3
Rated surge voltage
6
高度
32.62
长度
57.85
宽度
25.2
0个相似型号
890-672拓展信息








哦! 它是空的。