890-742/060-000详情
WAGO 890-742/060-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
890-742/060-000
Part Life Cycle Code
活跃
Ihs Manufacturer
WAGO CORP
Risk Rank
5.74
Material housing
Polyamide (PA)
Degree of protection (IP)
IP20
Locking mechanism
Integrated in plug-in connector
Pollution degree
3
Model
Bus
Rated surge voltage
4
ECCN 代码
EAR99
HTS代码
8536.69.40.40
Reach合规守则
unknown
端子和接线板类型
阻隔条接线端子
宽度
19.8
高度
16
长度
32.6
890-742/060-000拓展信息
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO








哦! 它是空的。