890-782/082-000详情
WAGO 890-782/082-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Polyamide
Manufacturer Part Number
890-782/082-000
Part Life Cycle Code
活跃
Ihs Manufacturer
WAGO CORP
Risk Rank
5.74
Rated surge voltage
4
Model
Bus
Pollution degree
3
Locking mechanism
Integrated in plug-in connector
Degree of protection (IP)
IP20
Material housing
Polyamide (PA)
ECCN 代码
EAR99
HTS代码
8536.69.40.40
Reach合规守则
unknown
端子和接线板类型
阻隔条接线端子
长度
32.6
高度
16
宽度
19.8
890-782/082-000拓展信息
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO








哦! 它是空的。