890-794/081-000详情
WAGO 890-794/081-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Polyamide
Material housing
Polyamide (PA)
Degree of protection (IP)
IP20
Locking mechanism
Integrated in plug-in connector
Pollution degree
3
Model
Plug
Rated surge voltage
6
宽度
28.6
高度
16
长度
39.85
890-794/081-000拓展信息
WAGO Corporation
WAGO Corporation
WAGO Corporation
WAGO Corporation
WAGO Corporation
WAGO Corporation
WAGO Corporation
WAGO Corporation
WAGO Corporation
WAGO Corporation








哦! 它是空的。