890-983详情
WAGO 890-983重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Free Hanging (In-Line)
房屋材料
Polyamide
Manufacturer Part Number
8900983
Approvals
CCA
Manufacturer
Wago
Material housing
Polyamide (PA)
Degree of protection (IP)
IP20
Locking mechanism
Integrated in plug-in connector
Pollution degree
3
Rated surge voltage
6
Base Product Number
890-9
厂商
WAGO Corporation
Product Status
活跃
颜色
Blue
线规
-
端口的数量
5
转换自(适配器端)
Terminal Block, Plug Connection, 5 Pos, 1 Row
转换(适配器端)
Terminal Block, Plug Connection, 10 Pos, 2 Row
宽度
25.2
高度
32.62
长度
57.85
890-983拓展信息








哦! 它是空的。