891-8982/116-601详情
WAGO 891-8982/116-601重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Black
Degree of protection (IP)
IP40
Locking mechanism
Separate
Nominal cross section conductor
1.5
Rated surge voltage
4
Pollution degree
3
0个相似型号
891-8982/116-601拓展信息








哦! 它是空的。