891-8985/106-601详情
WAGO 891-8985/106-601重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
C854
Manufacturer
Miscellaneous
Rated surge voltage
6
Pollution degree
3
Nominal cross section conductor
1.5
Locking mechanism
Separate
Degree of protection (IP)
IP40
Colour outer sheath
Black
0个相似型号
891-8985/106-601拓展信息








哦! 它是空的。