891-8985/116-501详情
WAGO 891-8985/116-501重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HT8FBRD1BFL7
Manufacturer
Cutler Hammer, Div of Eaton Co
Colour outer sheath
Black
Degree of protection (IP)
IP40
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
6
0个相似型号
891-8985/116-501拓展信息








哦! 它是空的。