891-8992/015-502详情
WAGO 891-8992/015-502重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Rated surge voltage
4
Pollution degree
3
Nominal cross section conductor
1
Locking mechanism
Separate
Degree of protection (IP)
IP20
Colour outer sheath
White
颜色
Grey
0个相似型号
891-8992/015-502拓展信息








哦! 它是空的。