891-8992/105-205详情
WAGO 891-8992/105-205重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
299-03183
Approvals
cUL, UL
Manufacturer
Siemens Building Technologies
Colour outer sheath
Grey
Degree of protection (IP)
IP40
Locking mechanism
Separate
Nominal cross section conductor
1
Pollution degree
3
Rated surge voltage
4
房屋颜色
Black
连接类型
Threaded
891-8992/105-205拓展信息








哦! 它是空的。