891-8992/205-403详情
WAGO 891-8992/205-403重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 months ago)
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 months ago)
Colour outer sheath
Grey
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1
Pollution degree
3
Rated surge voltage
4
0个相似型号
891-8992/205-403拓展信息








哦! 它是空的。