891-8992/206-203详情
WAGO 891-8992/206-203重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
LD3600FW02
Approvals
UL
Manufacturer
Cutler Hammer, Div of Eaton Corp
Mounting
Panel
Colour outer sheath
Grey
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
4
额定电流
600 A
891-8992/206-203拓展信息








哦! 它是空的。