891-8993/105-305详情
WAGO 891-8993/105-305重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enclosure
Plastic
Manufacturer Part Number
CR420KPM022J
Approvals
CE, CSA, UL
Contact Materials
Silver
Manufacturer
GE
Mounting
Plug In
Colour outer sheath
Grey
Degree of protection (IP)
IP40
Locking mechanism
Separate
Nominal cross section conductor
1
Pollution degree
3
Rated surge voltage
4
终端
螺丝端子
触点
DPDT
891-8993/105-305拓展信息








哦! 它是空的。