891-8993/105-402详情
WAGO 891-8993/105-402重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
形状
Straight Tube
Manufacturer Part Number
CPO-A-500-4-48
Approvals
UL;CSA
Manufacturer
Thomas & Betts
Recovered Diameter
0.19 Inches
Colour outer sheath
White
Degree of protection (IP)
IP40
Locking mechanism
Separate
Nominal cross section conductor
1
Pollution degree
3
Rated surge voltage
4
操作温度
-67 to 230 Degrees F
颜色
Yellow
收缩率
3:1
回收壁厚
0.07 Inches
891-8993/105-402拓展信息








哦! 它是空的。